DIODES Incorporated Single Bipolar Transistors ZTX749STOA

Description
Bipolar (BJT) Transistor PNP 25V 2A 160MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 2A 160MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX749STOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX749STOA-ND
Single Bipolar Transistors ZTX749STOA-ND
Bipolar (BJT) Transistor PNP 25V 2A 160MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 25V 2A 160MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX749STOA - 057839-ZTX749STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX749STOA
057839-ZTX749STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX749STOA 057839-ZTX749STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 057839-ZTX749STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 160MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 057839-ZTX749STOA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25V 2A Bipolar Transistor
276-ZTX749STOA
25V 2A Bipolar Transistor 276-ZTX749STOA
TRANS PNP 25V 2A E-LINE Product overview: ZTX749STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX749STOA can be used for catalog matching and distributor lookup.

TRANS PNP 25V 2A E-LINE Product overview: ZTX749STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX749STOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX749STOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX749STOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX749STOA
TRANS PNP 25V 2A E-LINE

TRANS PNP 25V 2A E-LINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZTX749STOA-ND 057839-ZTX749STOA 276-ZTX749STOA ZTX749STOA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX749STOA 25V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type E-Line-3, Formed Leads TO-92; SOT3; E-Line (TO-92 compatible) Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data