DIODES Incorporated Single Bipolar Transistors ZTX718STZ

Description
Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX718STZ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX718STZ-ND
Single Bipolar Transistors ZTX718STZ-ND
Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX718STZ - 904353-ZTX718STZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX718STZ
904353-ZTX718STZ
TRANSISTORS - Transistors (BJT) - Single - ZTX718STZ 904353-ZTX718STZ
Manufacturer: Diodes Incorporated Win Source Part Number: 904353-ZTX718STZ Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 20 V 2.5 A 180MHz 1 W Through Hole E-Line (TO-92 compatible) Package: E-Line-3, Formed Leads Package: Tape & Box (TB) Mounting: Through Hole Family Name: ZTX718 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 904353-ZTX718STZ
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 20 V 2.5 A 180MHz 1 W Through Hole E-Line (TO-92 compatible)
Package: E-Line-3, Formed Leads
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: ZTX718
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Singapore, Singapore
20V 2.5A Bipolar Transistor
276-ZTX718STZ
20V 2.5A Bipolar Transistor 276-ZTX718STZ
TRANS PNP 20V 2.5A E-LINE Product overview: ZTX718STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX718STZ can be used for catalog matching and distributor lookup.

TRANS PNP 20V 2.5A E-LINE Product overview: ZTX718STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX718STZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX718STZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX718STZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX718STZ
TRANS PNP 20V 2.5A E-LINE

TRANS PNP 20V 2.5A E-LINE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX718STZ
Bipolar Transistors - BJT ZTX718STZ
Bipolar Transistors - BJT PNP High Gain

Bipolar Transistors - BJT PNP High Gain

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZTX718STZ-ND 904353-ZTX718STZ 276-ZTX718STZ ZTX718STZ ZTX718STZ
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX718STZ 20V 2.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type E-Line-3, Formed Leads TO-92; SOT3; E-Line (TO-92 compatible) Tape & Box (TB)
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 2500 milliamps 2500 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data