Manufacturer: Diodes Incorporated
Win Source Part Number: 800413-ZTX712
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: E-Line-3
Power - Max: 1W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: ZTX712
Categories: Discrete Semiconductor Products
Manufacturer Package: E-Line (TO-92 compatible)
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.25V @ 8mA, 800mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10000 @ 500mA, 5V
Alternative Parts (Cross-Reference): BC 878; ZTX712STZ; ZTX712STOB; ZTX712STOA;
Introduction Date: October 29, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP - Darlington 60V 800mA 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP DARL 60V 0.8A E-LINE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 800413-ZTX712 | ZTX712-ND | ZTX712 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX712 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| IC(max) | 1.00E-4 milliamps | 800 milliamps | |
| TJ | -55 to 200 C (-67 to 392 F) |