Bipolar (BJT) Transistor PNP - Darlington 120V 1A 160MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP DARL 120V 1A E-LINE Product overview: ZTX705STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX705STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 758208-ZTX705STZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Frequency - Transition: 160MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX705
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 2mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 3000 at 1A, 5V
Maximum Power: 1W
Darlington Transistors PNP 120V TRANS 1A 3K Gain 1W
TRANS PNP DARL 120V 1A E-LINE
TRANS PNP DARL 120V 1A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX705STZ-ND | 276-ZTX705STZ | 758208-ZTX705STZ | ZTX705STZ | ZTX705STZ | ZTX705STZ |
| Product Name | Single Bipolar Transistors | 120V 1A Bipolar Transistor | Electronic Wholesale - ZTX705STZ | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | E-Line-3, Formed Leads | Tape & Box (TB) | TO-92; SOT3 | TO-92; E-Line-3, Formed Leads | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |