Manufacturer: Diodes Incorporated
Win Source Part Number: 036818-ZTX705
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 160MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 2.5V @ 2mA, 2A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 3000 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP - Darlington 120V 1A 160MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP DARL 120V 1A E-LINE Product overview: ZTX705 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX705 can be used for catalog matching and distributor lookup.
TRANS PNP DARL 120V 1A E-LINE
Darlington Transistors PNP 120V TRANS 1A 3K Gain 1W
TRANS PNP DARL 120V 1A E-LINE
DARLINGTON TRANSISTOR, PNP, -120V, -1A, E-LINE (TO-92); Transistor Polarity:PNP; Collector Emitter Voltage Max:120V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 036818-ZTX705 | ZTX705-ND | 276-ZTX705 | ZTX705 | ZTX705 | ZTX705 | 98K4082 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX705 | Single Bipolar Transistors | 120V 1A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Pnp, -120V, -1A, E-Line (To-92); Transistor Polarity Diodes Inc. |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | Bulk | TO-92; E-Line-3 | TO-3; TO-92 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts | 120 volts |