TRANS NPN 180V 0.5A E-LINE Product overview: ZTX696BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX696BSTZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 802534-ZTX696BSTZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 70MHz
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 180V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 200mA
Part Number Series: ZTX696B
DC Current Gain (hFE) (Min) at Ic, Vce: 150 at 200mA, 5V
TRANS NPN 180V 0.5A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX696BSTZ | ZTX696BSTZ-ND | 802534-ZTX696BSTZ | ZTX696BSTZ | ZTX696BSTZ |
| Product Name | 180V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX696BSTZ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Box (TB) | E-Line-3, Formed Leads | TO-92; SOT3 | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 180 volts | 180 volts |