Manufacturer: Diodes Incorporated
Win Source Part Number: 1283298-ZTX696B
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: E-Line-3
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 70MHz
Family Name: ZTX696B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: E-Line (TO-92 compatible)
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 180V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 5mA, 200mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 200mA, 5V
Alternative Parts (Cross-Reference): MPS-A43; KSP43BU; KSP43TA_Q;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANS NPN 180V 0.5A E-LINE Product overview: ZTX696B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX696B can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 180V 500mA 70MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 180V 0.5A E-LINE
TRANS NPN 180V 0.5A E-LINE
TRANS, NPN, 180V, 0.5A, 200DEG C, 1.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Super E-Line
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1283298-ZTX696B | 276-ZTX696B | ZTX696B-ND | ZTX696B | ZTX696B | ZTX696B | 29AK9081 | 233-ZTX696B |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX696B | 180V 0.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 180V, 0.5A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT NPN Super E-Line |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3 | Bulk | E-Line-3 | TO-92; E-Line-3 | TO-3 | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | Bulk; Bulk | ||||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||||
| Power Gain | 150 dB |