Manufacturer: Diodes Incorporated
Win Source Part Number: 806865-ZTX694BSTZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 130MHz
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 400mA
Part Number Series: ZTX694B
DC Current Gain (hFE) (Min) at Ic, Vce: 400 at 200mA, 2V
TRANS NPN 120V 0.5A E-LINE Product overview: ZTX694BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX694BSTZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 120V 500mA 130MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor NPN 120V 500mA 130MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 120V 0.5A E-LINE
TRANS NPN 120V 0.5A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 806865-ZTX694BSTZ | 276-ZTX694BSTZ | 31-ZTX694BSTZTB-ND | ZTX694BSTZ | ZTX694BSTZ | ZTX694BSTZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX694BSTZ | 120V 0.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3 | Cut Tape (CT) | E-Line-3, Formed Leads | TO-92; E-Line-3, Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |