TRANS NPN 70V 1A E-LINE Product overview: ZTX692BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX692BSTZ can be used for catalog matching and distributor lookup.
TRANS NPN 70V 1A E-LINE
Bipolar (BJT) Transistor NPN 70V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 728559-ZTX692BSTZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 150MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 70V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX692B
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 10mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 400 at 500mA, 2V
Maximum Power: 1W
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 70V 1A E-LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX692BSTZ | 31-ZTX692BSTZCT-ND | 728559-ZTX692BSTZ | ZTX692BSTZ | ZTX692BSTZ |
| Product Name | 70V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX692BSTZ | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Box (TB) | E-Line-3, Formed Leads | TO-92; SOT3 | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 70 volts | 70 volts |