Bipolar (BJT) Transistor NPN 70V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 70V 1A E-LINE Product overview: ZTX692B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX692B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120256-ZTX692B
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 500mV @ 10mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 70V 1A E-LINE
TRANS, NPN, 70V, 1A, 200DEG C, 1.5W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZTX692B-ND | 276-ZTX692B | 1120256-ZTX692B | ZTX692B | ZTX692B | 51AK9546 |
| Product Name | Single Bipolar Transistors | 70V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX692B | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 70V, 1A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | E-Line-3 | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | TO-92; E-Line (TO-92 compatible) | TO-3 | |
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 70 volts | 70 volts |