Manufacturer: Diodes Incorporated
Win Source Part Number: 1120255-ZTX690BSTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 5mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
TRANS NPN 45V 2A E-LINE Product overview: ZTX690BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX690BSTZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 2A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 45V 2A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 45V 2A E-LINE
TRANS NPN 45V 2A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120255-ZTX690BSTZ | 276-ZTX690BSTZ | 31-ZTX690BSTZTB-ND | ZTX690BSTZ | ZTX690BSTZ | ZTX690BSTZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX690BSTZ | 45V 2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Cut Tape (CT) | E-Line-3, Formed Leads | TO-92; E-Line-3, Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |