Bipolar (BJT) Transistor NPN 45V 2A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 45V 2A E-LINE Product overview: ZTX690B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX690B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044150-ZTX690B
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 5mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Super E-Line
BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
TRANS NPN 45V 2A E-LINE
TRANS NPN 45V 2A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX690B-ND | 276-ZTX690B | 044150-ZTX690B | ZTX690B | 98K4080 | ZTX690B | ZTX690B |
| Product Name | Single Bipolar Transistors | 45V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX690B | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 45V; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | E-Line-3 | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | TO-92; E-Line-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |