DIODES Incorporated 12V 3A Bipolar Transistor ZTX688B

Description
TRANS NPN 12V 3A E-LINE Product overview: ZTX688B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX688B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 12V 3A E-LINE Product overview: ZTX688B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX688B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 3A Bipolar Transistor
276-ZTX688B
12V 3A Bipolar Transistor 276-ZTX688B
TRANS NPN 12V 3A E-LINE Product overview: ZTX688B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX688B can be used for catalog matching and distributor lookup.

TRANS NPN 12V 3A E-LINE Product overview: ZTX688B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX688B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX688B - 1283297-ZTX688B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX688B
1283297-ZTX688B
TRANSISTORS - Transistors (BJT) - Single - ZTX688B 1283297-ZTX688B
Manufacturer: Diodes Incorporated Win Source Part Number: 1283297-ZTX688B Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 150MHz Categories: Discrete Semiconductor Products Supplier Device Package: E-Line (TO-92 compatible) Temperature Range - Operating: -55°C ~ 200°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: E-Line-3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 12V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Family Part Number: ZTX688B Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 350mV at 20mA, 3A DC Current Gain (hFE) (Minimum) at Ic, Vce: 500 at 100mA, 2V Maximum Power: 1W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1283297-ZTX688B
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 150MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 12V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Family Part Number: ZTX688B
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 350mV at 20mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 500 at 100mA, 2V
Maximum Power: 1W

Buy Now
Single Bipolar Transistors - ZTX688B-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX688B-ND
Single Bipolar Transistors ZTX688B-ND
Bipolar (BJT) Transistor NPN 12V 3A 150MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 12V 3A 150MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX688B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX688B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX688B
TRANS NPN 12V 3A E-LINE

TRANS NPN 12V 3A E-LINE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX688B
Bipolar Transistors - BJT ZTX688B
Bipolar Transistors - BJT NPN Super E-Line

Bipolar Transistors - BJT NPN Super E-Line

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZTX688B 1283297-ZTX688B ZTX688B-ND ZTX688B ZTX688B
Product Name 12V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZTX688B Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type Bulk TO-92; SOT3 E-Line-3
Packing Method Bulk Bulk; Bulk Bulk; Bulk
IC(max) 3000 milliamps 3000 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data