TRANS NPN 400V 0.5A E-LINE Product overview: ZTX658STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX658STZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 743374-ZTX658STZ
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: E-Line-3, Formed Leads
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 50MHz
Family Name: ZTX658
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: E-Line (TO-92 compatible)
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 100mA, 5V
Alternative Parts (Cross-Reference): STBV68; ZTX658; ZTX658STOA;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 0.5A E-LINE
TRANS NPN 400V 0.5A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX658STZ | ZTX658STZ-ND | 743374-ZTX658STZ | ZTX658STZ | ZTX658STZ | ZTX658STZ |
| Product Name | 400V 0.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX658STZ | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Box (TB) | E-Line-3, Formed Leads | TO-92; SOT3 | TO-92; E-Line-3, Formed Leads | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape in Box | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 400 volts | 400 volts | 400 volts |