TRANS NPN 400V 0.5A E-LINE Product overview: ZTX658 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX658 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 083678-ZTX658
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): ZTX658STZ; STBV68; ZTX658; ZTX658STOA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 400V 0.5A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 400V 0.5A E-LINE
BIPOLAR TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX658 | 083678-ZTX658 | ZTX658DI-ND | ZTX658 | ZTX658 | ZTX658 | 98K4078 |
| Product Name | 400V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX658 | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 400V; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | TO-92; E-Line-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts |