TRANS NPN 300V 0.5A E-LINE Product overview: ZTX657STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX657STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 904352-ZTX657STZ
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 30MHz 1 W Through Hole E-Line (TO-92 compatible)
Package: E-Line-3, Formed Leads
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: ZTX657
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor NPN 300V 500mA 30MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT NPN Super E-Line
TRANS, NPN, 300V, 0.5A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 300V 0.5A E-LINE
TRANS NPN 300V 0.5A E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX657STZ | 904352-ZTX657STZ | ZTX657STZ-ND | ZTX657STZ | 29AK9080 | ZTX657STZ | ZTX657STZ |
| Product Name | 300V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX657STZ | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 300V, 0.5A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Box (TB) | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | TO-3 | TO-92; E-Line-3, Formed Leads | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts |