Manufacturer: Diodes Incorporated
Win Source Part Number: 036817-ZTX651STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Family Name: ZTX651
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): TN6716A; TN6716A_Q; TIPP31A-R-S; ZTX651;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 60V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor NPN 60V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 60V 2A E-LINE Product overview: ZTX651STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX651STZ can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 60V 2A E-LINE
TRANS NPN 60V 2A E-LINE
TRANS, NPN, 60V, 2A, 200DEG C, 1.5W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 036817-ZTX651STZ | ZTX651STB-ND | 276-ZTX651STZ | ZTX651STZ | ZTX651STZ | ZTX651STZ | 29AK9079 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX651STZ | Single Bipolar Transistors | 60V 2A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 60V, 2A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | Cut Tape (CT) | TO-92; E-Line-3, Formed Leads | TO-92; E-Line (TO-92 compatible) | TO-3 | |
| Packing Method | AMMO PACKAGE | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |