DIODES Incorporated Single Bipolar Transistors ZTX651STOA

Description
Bipolar (BJT) Transistor NPN 60V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX651STOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX651STOA-ND
Single Bipolar Transistors ZTX651STOA-ND
Bipolar (BJT) Transistor NPN 60V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 60V 2A 175MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Singapore, Singapore
60V 2A Bipolar Transistor
276-ZTX651STOA
60V 2A Bipolar Transistor 276-ZTX651STOA
TRANS NPN 60V 2A E-LINE Product overview: ZTX651STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX651STOA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 2A E-LINE Product overview: ZTX651STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX651STOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX651STOA - 214713-ZTX651STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX651STOA
214713-ZTX651STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX651STOA 214713-ZTX651STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 214713-ZTX651STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 175MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 214713-ZTX651STOA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX651STOA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX651STOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX651STOA
TRANS NPN 60V 2A E-LINE

TRANS NPN 60V 2A E-LINE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number ZTX651STOA-ND 276-ZTX651STOA 214713-ZTX651STOA ZTX651STOA
Product Name Single Bipolar Transistors 60V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZTX651STOA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type E-Line-3, Formed Leads Tape & Reel (TR) TO-92; SOT3; E-Line (TO-92 compatible)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data