Manufacturer: Diodes Incorporated
Win Source Part Number: 051987-ZTX649STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 240MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS NPN 25V 2A E-LINE Product overview: ZTX649STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX649STZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 2A 240MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 25V 2A E-LINE
TRANS NPN 25V 2A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 051987-ZTX649STZ | 276-ZTX649STZ | 31-ZTX649STZTB-ND | ZTX649STZ | ZTX649STZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX649STZ | 25V 2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Cut Tape (CT) | E-Line-3, Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 25 volts | 25 volts |