Manufacturer: Diodes Incorporated
Win Source Part Number: 1120252-ZTX649STOA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 240MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 25V 2A 240MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 25V 2A E-LINE Product overview: ZTX649STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX649STOA can be used for catalog matching and distributor lookup.
TRANS NPN 25V 2A E-LINE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120252-ZTX649STOA | ZTX649STOA-ND | 276-ZTX649STOA | ZTX649STOA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX649STOA | Single Bipolar Transistors | 25V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |