Manufacturer: Diodes Incorporated
Win Source Part Number: 1283293-ZTX649
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 240MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX649
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 200mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 1A, 2V
Maximum Power: 1W
Bipolar (BJT) Transistor NPN 25V 2A 240MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 25V 2A E-LINE Product overview: ZTX649 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX649 can be used for catalog matching and distributor lookup.
TRANS NPN 25V 2A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
TRANS NPN 25V 2A E-LINE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1283293-ZTX649 | ZTX649-ND | 276-ZTX649 | ZTX649 | ZTX649 | ZTX649 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX649 | Single Bipolar Transistors | 25V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3 | E-Line-3 | Bulk | TO-92; E-Line-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |||
| Power Gain | 100 dB |