DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZTX618STZ ZTX618STZ

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214712-ZTX618STZ Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 255mV @ 50mA, 3.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214712-ZTX618STZ Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 255mV @ 50mA, 3.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZTX618STZ - 214712-ZTX618STZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX618STZ
214712-ZTX618STZ
TRANSISTORS - Transistors (BJT) - Single - ZTX618STZ 214712-ZTX618STZ
Manufacturer: Diodes Incorporated Win Source Part Number: 214712-ZTX618STZ Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 255mV @ 50mA, 3.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 214712-ZTX618STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 255mV @ 50mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.5A Bipolar Transistor
276-ZTX618STZ
20V 3.5A Bipolar Transistor 276-ZTX618STZ
TRANS NPN 20V 3.5A E-LINE Product overview: ZTX618STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX618STZ can be used for catalog matching and distributor lookup.

TRANS NPN 20V 3.5A E-LINE Product overview: ZTX618STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX618STZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZTX618STZ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX618STZ-ND
Single Bipolar Transistors ZTX618STZ-ND
Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX618STZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX618STZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX618STZ
TRANS NPN 20V 3.5A E-LINE

TRANS NPN 20V 3.5A E-LINE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX618STZ
Bipolar Transistors - BJT ZTX618STZ
Bipolar Transistors - BJT NPN High Gain

Bipolar Transistors - BJT NPN High Gain

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 214712-ZTX618STZ 276-ZTX618STZ ZTX618STZ-ND ZTX618STZ ZTX618STZ
Product Name TRANSISTORS - Transistors (BJT) - Single - ZTX618STZ 20V 3.5A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN
Package Type TO-92; SOT3; E-Line (TO-92 compatible) Tape & Box (TB) E-Line-3, Formed Leads
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 3500 milliamps 3500 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC857BE6327HTSA1DKR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers