DIODES Incorporated 20V 3.5A Bipolar Transistor ZTX618STOA

Description
TRANS NPN 20V 3.5A E-LINE Product overview: ZTX618STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX618STOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 3.5A E-LINE Product overview: ZTX618STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX618STOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.5A Bipolar Transistor
276-ZTX618STOA
20V 3.5A Bipolar Transistor 276-ZTX618STOA
TRANS NPN 20V 3.5A E-LINE Product overview: ZTX618STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX618STOA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 3.5A E-LINE Product overview: ZTX618STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX618STOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZTX618STOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX618STOA-ND
Single Bipolar Transistors ZTX618STOA-ND
Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX618STOA - 1120250-ZTX618STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX618STOA
1120250-ZTX618STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX618STOA 1120250-ZTX618STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120250-ZTX618STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 255mV @ 50mA, 3.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120250-ZTX618STOA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 255mV @ 50mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX618STOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX618STOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX618STOA
TRANS NPN 20V 3.5A E-LINE

TRANS NPN 20V 3.5A E-LINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-ZTX618STOA ZTX618STOA-ND 1120250-ZTX618STOA ZTX618STOA
Product Name 20V 3.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX618STOA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) E-Line-3, Formed Leads TO-92; SOT3; E-Line (TO-92 compatible)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data