Bipolar (BJT) Transistor NPN 20V 3.5A 100MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 036815-ZTX618
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 255mV @ 50mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 3.5A E-LINE Product overview: ZTX618 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX618 can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 20V, 3.5A, 1W, E-LINE; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:3.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN High Gain
TRANS NPN 20V 3.5A E-LINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX618DI-ND | 036815-ZTX618 | 276-ZTX618 | 98K4075 | ZTX618 | ZTX618 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX618 | 20V 3.5A Bipolar Transistor | Transistor, Npn, 20V, 3.5A, 1W, E-Line; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk,Bulk | ||||
| IC(max) | 3500 milliamps | 3500 milliamps | ||||
| VCEO | 20 volts | 20 volts |