DIODES Incorporated 100V 0.8A Bipolar Transistor ZTX614STZ

Description
TRANS NPN DARL 100V 0.8A E-LINE Product overview: ZTX614STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX614STZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 100V 0.8A E-LINE Product overview: ZTX614STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX614STZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.8A Bipolar Transistor
276-ZTX614STZ
100V 0.8A Bipolar Transistor 276-ZTX614STZ
TRANS NPN DARL 100V 0.8A E-LINE Product overview: ZTX614STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX614STZ can be used for catalog matching and distributor lookup.

TRANS NPN DARL 100V 0.8A E-LINE Product overview: ZTX614STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX614STZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZTX614STZ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX614STZ-ND
Single Bipolar Transistors ZTX614STZ-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX614STZ - 044148-ZTX614STZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX614STZ
044148-ZTX614STZ
TRANSISTORS - Transistors (BJT) - Single - ZTX614STZ 044148-ZTX614STZ
Manufacturer: Diodes Incorporated Win Source Part Number: 044148-ZTX614STZ Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.25V @ 8mA, 800mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 500mA, 5V Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044148-ZTX614STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.25V @ 8mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 500mA, 5V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX614STZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX614STZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX614STZ
TRANS NPN DARL 100V 0.8A E-LINE

TRANS NPN DARL 100V 0.8A E-LINE

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ZTX614STZ
Darlington Transistors ZTX614STZ
Darlington Transistors NPN Darlington

Darlington Transistors NPN Darlington

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-ZTX614STZ ZTX614STZ-ND 044148-ZTX614STZ ZTX614STZ ZTX614STZ
Product Name 100V 0.8A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX614STZ Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Polarity NPN NPN NPN; NPN - Darlington
Package Type Tape & Box (TB) E-Line-3, Formed Leads TO-92; SOT3; E-Line (TO-92 compatible)
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data