Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN DARL 100V 0.8A E-LINE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX614STOB-ND | ZTX614STOB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |