Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN DARL 120V 1A E-LINE
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120248-ZTX605STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 120V 1A E-LINE Product overview: ZTX605STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX605STZ can be used for catalog matching and distributor lookup.
TRANS NPN DARL 120V 1A E-LINE
TRANS NPN DARL 120V 1A E-LINE
Darlington Transistors NPN Darlington
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 31-ZTX605STZTB-ND | 1120248-ZTX605STZ | 276-ZTX605STZ | 233-ZTX605STZ | ZTX605STZ | ZTX605STZ |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX605STZ | 120V 1A Bipolar Transistor | TRANS NPN DARL 120V 1A E-LINE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN; NPN | ||
| Package Type | E-Line-3, Formed Leads | TO-92; SOT3; E-Line (TO-92 compatible) | Cut Tape (CT) | |||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 1000 milliamps | 1000 milliamps |