TRANS NPN DARL 80V 1A E-LINE Product overview: ZTX603 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX603 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 036814-ZTX603
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 80V 1A E-LINE
DARLINGTON TRANSISTOR, NPN, 80V, E-LINE; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN DARL 80V 1A E-LINE
Darlington Transistors NPN Darlington
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-ZTX603 | ZTX603-ND | 036814-ZTX603 | ZTX603 | 98K4073 | ZTX603 | ZTX603 |
| Product Name | 80V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX603 | Single Bipolar Transistors | Darlington Transistor, Npn, 80V, E-Line; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | NPN | ||
| Package Type | Bulk | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | TO-92; E-Line-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |