Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106386-ZTX602
Length: 4.77 mm
Mounting: SMD (SMT)
Polarity: NPN
Height: 4.01 mm
Weight: 453.59237 mg
Width: 2.41 mm
Categories: OEM Parts(T-Z)
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106386-ZTX602 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZTX602 |