Manufacturer: Diodes Incorporated
Win Source Part Number: 413581-ZTX601STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.2V @ 10mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 160V 1A 250MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN DARL 160V 1A E-LINE Product overview: ZTX601STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX601STZ can be used for catalog matching and distributor lookup.
TRANS NPN DARL 160V 1A E-LINE
Darlington Transistors NPN Darlington
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 413581-ZTX601STZ | ZTX601STZ-ND | 276-ZTX601STZ | ZTX601STZ | ZTX601STZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX601STZ | Single Bipolar Transistors | 160V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | Tape & Box (TB) | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 1000 milliamps | 1000 milliamps |