DIODES Incorporated Single Bipolar Transistors ZTX601BSTZ

Description
TRANS NPN DARL 160V 1A E-LINE
Request a Quote Datasheet
Description
TRANS NPN DARL 160V 1A E-LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-ZTX601BSTZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZTX601BSTZCT-ND
Single Bipolar Transistors 31-ZTX601BSTZCT-ND
TRANS NPN DARL 160V 1A E-LINE

TRANS NPN DARL 160V 1A E-LINE

Buy Now Datasheet
Single Bipolar Transistors - 31-ZTX601BSTZTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZTX601BSTZTB-ND
Single Bipolar Transistors 31-ZTX601BSTZTB-ND
Bipolar (BJT) Transistor NPN - Darlington 160V 1A 250MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN - Darlington 160V 1A 250MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX601BSTZ - 807025-ZTX601BSTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX601BSTZ
807025-ZTX601BSTZ
TRANSISTORS - Transistors (BJT) - Single - ZTX601BSTZ 807025-ZTX601BSTZ
Manufacturer: Diodes Incorporated Win Source Part Number: 807025-ZTX601BSTZ Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 1W Transistor Type: NPN - Darlington Frequency - Transition: 250MHz Supplier Device Package: E-Line (TO-92 compatible) Temperature Range - Operating: -55°C ~ 200°C Manufacturer Package: E-Line-3, Formed Leads Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 160V Current - Collector Cutoff (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.2V at 10mA, 1A Part Number Series: ZTX601 DC Current Gain (hFE) (Min) at Ic, Vce: 10000 at 500mA, 10V

Manufacturer: Diodes Incorporated
Win Source Part Number: 807025-ZTX601BSTZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: NPN - Darlington
Frequency - Transition: 250MHz
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 10mA, 1A
Part Number Series: ZTX601
DC Current Gain (hFE) (Min) at Ic, Vce: 10000 at 500mA, 10V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX601BSTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX601BSTZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX601BSTZ
TRANS NPN DARL 160V 1A E-LINE

TRANS NPN DARL 160V 1A E-LINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 31-ZTX601BSTZCT-ND 807025-ZTX601BSTZ ZTX601BSTZ
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX601BSTZ Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
5 suppliers
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
 - BC850CE6359HTMA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers