Bipolar (BJT) Transistor NPN - Darlington 160V 1A 250MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN DARL 160V 1A E-LINE Product overview: ZTX601B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX601B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 107296-ZTX601B
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.2V @ 10mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 10000 @ 500mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRANS, NPN, 160V, 1A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN DARL 160V 1A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZTX601B-ND | 276-ZTX601B | 107296-ZTX601B | 29AK9078 | ZTX601B |
| Product Name | Single Bipolar Transistors | 160V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX601B | Trans, Npn, 160V, 1A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | |
| Package Type | E-Line-3 | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 160 volts | 160 volts |