Bipolar (BJT) Transistor NPN - Darlington 160V 1A 250MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN DARL 160V 1A E-LINE Product overview: ZTX601 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX601 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120247-ZTX601
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Darlington
Family Name: ZTX601
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.2V @ 10mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): ZTX601STZ; ZTX601STOB; ZTX601TA; ZTX601TC;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 160V 1A E-LINE
TRANS NPN DARL 160V 1A E-LINE
TRANS NPN DARL 160V 1A E-LINE
Darlington Transistors NPN Darlington Trans 1A 180Vcbo 160Vceo
TRANS, NPN, 160V, 1A, 200DEG C, 1W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Transistors |
| Product Number | ZTX601-ND | 276-ZTX601 | 1120247-ZTX601 | ZTX601 | ZTX601 | 233-ZTX601 | ZTX601 | 51AK9545 |
| Product Name | Single Bipolar Transistors | 160V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX601 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS NPN DARL 160V 1A E-LINE | Darlington Transistors | Trans, Npn, 160V, 1A, 200Deg C, 1W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | NPN; NPN | NPN | ||
| Package Type | E-Line-3 | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | TO-92; E-Line-3 | TO-3 | |||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 160 volts | 160 volts | 160 volts | 160 volts |