Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106385-ZTX600
Length: 4.77 mm
Polarity: NPN
Height: 4.01 mm
Width: 2.41 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Base Voltage (VCBO): 160 V
Collector Emitter Voltage (VCEO): 140 V
Emitter Base Voltage (VEBO): 10 V
Max Collector Current: 1 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106385-ZTX600 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZTX600 |