TRANS PNP 500V 0.15A E-LINE Product overview: ZTX560 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX560 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044145-ZTX560
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 500mV @ 10mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 500V 0.15A E-LINE
TRANS, PNP, 500V, 0.15A, 150DEG C, 1W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP High V 500V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX560 | 044145-ZTX560 | ZTX560-ND | ZTX560 | 29AK9077 | ZTX560 |
| Product Name | 500V 0.15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX560 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 500V, 0.15A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 150 milliamps | 150 milliamps | ||||
| VCEO | 500 volts | 500 volts |