Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 400V 0.2A E-LINE Product overview: ZTX558STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX558STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 904351-ZTX558STZ
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 400 V 200 mA 50MHz 1 W Through Hole E-Line (TO-92 compatible)
Package: E-Line-3, Formed Leads
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: ZTX558
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
TRANS PNP 400V 0.2A E-LINE
Bipolar Transistors - BJT PNP High Voltage
TRANS PNP 400V 0.2A E-LINE
TRANS PNP 400V 0.2A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZTX558STZCT-ND | 276-ZTX558STZ | 904351-ZTX558STZ | 233-ZTX558STZ | ZTX558STZ | ZTX558STZ | ZTX558STZ |
| Product Name | Single Bipolar Transistors | 400V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX558STZ | TRANS PNP 400V 0.2A E-LINE | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | E-Line-3, Formed Leads | Cut Tape (CT) | TO-92; SOT3; E-Line (TO-92 compatible) | TO-92; E-Line-3, Formed Leads | |||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |