DIODES Incorporated Single Bipolar Transistors ZTX557

Description
Bipolar (BJT) Transistor PNP 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX557-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX557-ND
Single Bipolar Transistors ZTX557-ND
Bipolar (BJT) Transistor PNP 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX557 - 1120246-ZTX557 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX557
1120246-ZTX557
TRANSISTORS - Transistors (BJT) - Single - ZTX557 1120246-ZTX557
Manufacturer: Diodes Incorporated Win Source Part Number: 1120246-ZTX557 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 50mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120246-ZTX557
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300V 0.5A Bipolar Transistor
276-ZTX557
300V 0.5A Bipolar Transistor 276-ZTX557
TRANS PNP 300V 0.5A E-LINE Product overview: ZTX557 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX557 can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.5A E-LINE Product overview: ZTX557 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX557 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX557 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX557
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX557
TRANS PNP 300V 0.5A E-LINE

TRANS PNP 300V 0.5A E-LINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZTX557-ND 1120246-ZTX557 276-ZTX557 ZTX557
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX557 300V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type E-Line-3 TO-92; SOT3; E-Line (TO-92 compatible) Bulk
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP69-16E6327 - 200837-BCP69-16E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
2 suppliers
Bipolar Transistors - 6697669P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers