DIODES Incorporated 150V 1A Bipolar Transistor ZTX555

Description
TRANS PNP 150V 1A E-LINE Product overview: ZTX555 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX555 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 150V 1A E-LINE Product overview: ZTX555 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX555 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1A Bipolar Transistor
276-ZTX555
150V 1A Bipolar Transistor 276-ZTX555
TRANS PNP 150V 1A E-LINE Product overview: ZTX555 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX555 can be used for catalog matching and distributor lookup.

TRANS PNP 150V 1A E-LINE Product overview: ZTX555 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX555 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZTX555-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX555-ND
Single Bipolar Transistors ZTX555-ND
Bipolar (BJT) Transistor PNP 150V 1A 100MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 150V 1A 100MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX555 - 1283291-ZTX555 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX555
1283291-ZTX555
TRANSISTORS - Transistors (BJT) - Single - ZTX555 1283291-ZTX555
Manufacturer: Diodes Incorporated Win Source Part Number: 1283291-ZTX555 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: E-Line (TO-92 compatible) Status: Obsolete Temperature Range - Operating: -55°C ~ 200°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: E-Line-3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 150V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: ZTX555 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 300mA, 10V Maximum Power: 1W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1283291-ZTX555
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX555
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 300mA, 10V
Maximum Power: 1W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX555 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX555
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX555
TRANS PNP 150V 1A E-LINE

TRANS PNP 150V 1A E-LINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-ZTX555 ZTX555-ND 1283291-ZTX555 ZTX555
Product Name 150V 1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX555 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk E-Line-3 TO-92; SOT3
Packing Method Bulk Bulk; Bulk Bulk; Bulk
VCEO 150 volts 150 volts
TJ -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data