Manufacturer: Diodes Incorporated
Win Source Part Number: 1120243-ZTX551
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 1A E-LINE Product overview: ZTX551 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX551 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP Medium Power
TRANSISTOR, PNP, 60V, 1A, 1W, E-LINE; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHzRoHS
TRANS PNP 60V 1A E-LINE
60V 1W 50@150mA,10V 1A PNP TO-92-3 Bipolar Transistors - BJT ROHS
TRANS PNP 60V 1A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120243-ZTX551 | 276-ZTX551 | ZTX551-ND | ZTX551 | 98K4070 | ZTX551 | ZTX551 | ZTX551 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX551 | 60V 1A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Pnp, 60V, 1A, 1W, E-Line; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | E-Line-3 | TO-3 | TO-92 | TO-92; E-Line-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |