Manufacturer: Zetex Semiconductors
Win Source Part Number: 743372-ZTX550STOB
Manufacturer Homepage: www.diodes.com/
RoHS State: Request Verification
Reference case: TO-92
Reference Date Code: 04+P
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 45V 1A E-LINE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 743372-ZTX550STOB | ZTX550STOB-ND | ZTX550STOB |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX550STOB | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |