DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZTX550STOA ZTX550STOA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120242-ZTX550STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 250mV @ 15mA, 150mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120242-ZTX550STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 250mV @ 15mA, 150mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZTX550STOA - 1120242-ZTX550STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX550STOA
1120242-ZTX550STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX550STOA 1120242-ZTX550STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120242-ZTX550STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 250mV @ 15mA, 150mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120242-ZTX550STOA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 250mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZTX550STOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX550STOA-ND
Single Bipolar Transistors ZTX550STOA-ND
Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 45V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX550STOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX550STOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX550STOA
TRANS PNP 45V 1A E-LINE

TRANS PNP 45V 1A E-LINE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1120242-ZTX550STOA ZTX550STOA-ND ZTX550STOA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZTX550STOA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data