DIODES Incorporated Bipolar Transistor ZTX550QSTZ

Description
PWR MID PERF TRANSISTOR EP3 AMMO Product overview: ZTX550QSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX550QSTZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
PWR MID PERF TRANSISTOR EP3 AMMO Product overview: ZTX550QSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX550QSTZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTX550 is a PNP silicon planar transistor designed for medium power applications such as switching and amplification. It is packaged in a TO-92 case and supports a continuous collector current of 1 A, a collector-emitter voltage of 45 V, and a power dissipation of 1 W at 25°C. The transistor has a collector-base breakdown voltage of 60 V, an emitter-base breakdown voltage of 5 V, and a current gain (hFE) ranging from 100 to 300 at a collector current of 150 mA. The transition frequency is 150 MHz, and the operating and storage temperature range is from -55°C to +200°C.

Datasheet Summary
Powered by GS/AI

The ZTX550 is a PNP silicon planar transistor designed for medium power applications such as switching and amplification. It is packaged in a TO-92 case and supports a continuous collector current of 1 A, a collector-emitter voltage of 45 V, and a power dissipation of 1 W at 25°C. The transistor has a collector-base breakdown voltage of 60 V, an emitter-base breakdown voltage of 5 V, and a current gain (hFE) ranging from 100 to 300 at a collector current of 150 mA. The transition frequency is 150 MHz, and the operating and storage temperature range is from -55°C to +200°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-ZTX550QSTZ
Bipolar Transistor 276-ZTX550QSTZ
PWR MID PERF TRANSISTOR EP3 AMMO Product overview: ZTX550QSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX550QSTZ can be used for catalog matching and distributor lookup.

PWR MID PERF TRANSISTOR EP3 AMMO Product overview: ZTX550QSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX550QSTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-ZTX550QSTZ
Product Name Bipolar Transistor
Package Type Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT23 Bipolar Transistor - 276-BC848BL3E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details
2 suppliers
PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details