TRANS NPN 400V 0.3A E-LINE Product overview: ZTX458STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX458STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044142-ZTX458STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 400V 300mA 50MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 400V 0.3A E-LINE
TRANS, NPN, 400V, 0.3A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 400V 0.3A E-LINE
TRANS NPN 400V 0.3A E-LINE
Bipolar Transistors - BJT NPN High Voltage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX458STZ | 044142-ZTX458STZ | 31-ZTX458STZTB-ND | 29AK9074 | ZTX458STZ | ZTX458STZ | ZTX458STZ |
| Product Name | 400V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX458STZ | Single Bipolar Transistors | Trans, Npn, 400V, 0.3A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Cut Tape (CT) | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | TO-3 | TO-92; E-Line-3, Formed Leads | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |