Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 300V 0.5A E-LINE
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120240-ZTX457STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
TRANS NPN 300V 0.5A E-LINE Product overview: ZTX457STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX457STZ can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.5A E-LINE
TRANS NPN 300V 0.5A E-LINE
Bipolar Transistors - BJT NPN High Voltage
TRANS, NPN, 300V, 0.5A, 200DEG C, 1W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 31-ZTX457STZTB-ND | 1120240-ZTX457STZ | 276-ZTX457STZ | ZTX457STZ | ZTX457STZ | ZTX457STZ | 29AK9073 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX457STZ | 300V 0.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 300V, 0.5A, 200Deg C, 1W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | E-Line-3, Formed Leads | TO-92; SOT3; E-Line (TO-92 compatible) | Cut Tape (CT) | TO-92; E-Line-3, Formed Leads | TO-3 | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts |