DIODES Incorporated Single Bipolar Transistors ZTX457STOA

Description
Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZTX457STOA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX457STOA-ND
Single Bipolar Transistors ZTX457STOA-ND
Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX457STOA - 1120239-ZTX457STOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX457STOA
1120239-ZTX457STOA
TRANSISTORS - Transistors (BJT) - Single - ZTX457STOA 1120239-ZTX457STOA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120239-ZTX457STOA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 50mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120239-ZTX457STOA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 0.5A Bipolar Transistor
276-ZTX457STOA
300V 0.5A Bipolar Transistor 276-ZTX457STOA
TRANS NPN 300V 0.5A E-LINE Product overview: ZTX457STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX457STOA can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.5A E-LINE Product overview: ZTX457STOA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX457STOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX457STOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX457STOA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX457STOA
TRANS NPN 300V 0.5A E-LINE

TRANS NPN 300V 0.5A E-LINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZTX457STOA-ND 1120239-ZTX457STOA 276-ZTX457STOA ZTX457STOA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX457STOA 300V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type E-Line-3, Formed Leads TO-92; SOT3; E-Line (TO-92 compatible) Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data