TRANS NPN 300V 0.5A E-LINE Product overview: ZTX457 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX457 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT NPN High Voltage
TRANS NPN 300V 0.5A E-LINE
TRANS NPN 300V 0.5A E-LINE
TRANS, NPN, 300V, 0.5A, 200DEG C, 1W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-ZTX457 | ZTX457-ND | ZTX457 | ZTX457 | ZTX457 | 29AK9072 |
| Product Name | 300V 0.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 300V, 0.5A, 200Deg C, 1W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Bulk | E-Line-3 | TO-92; E-Line-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts |