TRANS NPN 140V 1A E-LINE Product overview: ZTX455 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX455 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 140V 1A 100MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 057837-ZTX455
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 700mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TRANS NPN 140V 1A E-LINE
140V 1W 100@150mA,10V 1A NPN TO-92-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN High Voltage
TRANS, NPN, 140V, 1A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 140V 1A E-LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX455 | ZTX455-ND | 057837-ZTX455 | ZTX455 | ZTX455 | ZTX455 | 29AK9071 | ZTX455 |
| Product Name | 140V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX455 | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Trans, Npn, 140V, 1A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | NPN | ||
| Package Type | Bulk | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | TO-92; E-Line-3 | TO-92 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 140 volts | 140 volts | 140 volts | 140 volts |