TRANS NPN 100V 1A E-LINE Product overview: ZTX453STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX453STZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 100V 1A E-LINE
Manufacturer: Diodes Incorporated
Win Source Part Number: 801860-ZTX453STZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 150MHz
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 15mA, 150mA
Part Number Series: ZTX453
DC Current Gain (hFE) (Min) at Ic, Vce: 40 at 150mA, 10V
TRANS NPN 100V 1A E-LINE
TRANS, NPN, 100V, 1A, 150DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 100V 1A E-LINE
TRANS NPN 100V 1A E-LINE
Bipolar Transistors - BJT NPN Medium Power
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX453STZ | 31-ZTX453STZTB-ND | 801860-ZTX453STZ | ZTX453STZ | 29AK9070 | 233-ZTX453STZ | ZTX453STZ | ZTX453STZ |
| Product Name | 100V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX453STZ | Single Bipolar Transistors | Trans, Npn, 100V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. | TRANS NPN 100V 1A E-LINE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Cut Tape (CT) | E-Line-3, Formed Leads | TO-92; SOT3 | TO-92; E-Line-3, Formed Leads | TO-3 | |||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |