Manufacturer: Diodes Incorporated
Win Source Part Number: 036811-ZTX451
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 150mA, 10V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS NPN 60V 1A E-LINE Product overview: ZTX451 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX451 can be used for catalog matching and distributor lookup.
TRANS NPN 60V 1A E-LINE
TRANS NPN 60V 1A E-LINE
Trans GP BJT NPN 60V 1A 3-Pin E-Line
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHz; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Medium Power
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 036811-ZTX451 | ZTX451-ND | 276-ZTX451 | ZTX451 | ZTX451 | 233-ZTX451 | 98K4066 | ZTX451 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX451 | Single Bipolar Transistors | 60V 1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT NPN 60V 1A 3-Pin E-Line | Bipolar Transistor, Npn, 60V; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | Bulk | TO-92; E-Line-3 | TO-3 | |||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | 60 volts |