TRANS NPN 45V 1000MA E-LINE Product overview: ZTX450STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1000MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1000MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX450STZ can be used for catalog matching and distributor lookup.
TRANS NPN 45V 1A E-LINE
TRANS NPN 45V 1A E-LINE
TRANS, NPN, 45V, 1A, 200DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 45V 1000MA E-LINE
Bipolar Transistors - BJT NPN Medium Power
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX450STZ | 31-ZTX450STZTB-ND | 29AK9069 | ZTX450STZ | ZTX450STZ |
| Product Name | 45V 1000MA Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 45V, 1A, 200Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Cut Tape (CT) | E-Line-3 | TO-3 | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 45 volts | 45 volts |